Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207674-LTC1522CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1522CMS8 CAD Model

Description

Introducing the LTC1522CMS8 from Linear Technology

The LTC1522CMS8 is a state-of-the-art low power, low noise, high performance operational amplifier designed by Linear Technology to meet the demanding needs of modern electronic applications. This precision op-amp is housed in a compact MSOP-8 package, making it an ideal choice for space-constrained applications without compromising on performance.

Key Features

  • Low Power Consumption: The LTC1522CMS8 is designed for battery-powered systems, with a low supply current that extends battery life, making it perfect for portable devices.
  • High Impedance: The input impedance is exceptionally high, which minimizes the current draw from the input source and makes it suitable for sensor interfaces and precision measurement applications.
  • Low Noise: It exhibits low noise characteristics, ensuring signal integrity and making it ideal for audio applications, instrumentation, and other noise-sensitive circuits.
  • Wide Supply Range: The device operates with a wide supply voltage range, providing design flexibility for single or dual supply operations and accommodating a variety of industrial and consumer applications.
  • Stable Over Temperature: The LTC1522CMS8 maintains its performance over a wide temperature range, ensuring reliable operation in harsh environments.

Applications

The LTC1522CMS8's versatility makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Portable Instrumentation
  • Precision Filters
  • Data Acquisition Systems
  • Medical Devices
  • Audio Equipment

Technical Specifications

The LTC1522CMS8 boasts impressive technical specifications, including a low input bias current, high gain bandwidth product, and a fast slew rate. Its MSOP-8 packaging ensures a minimal footprint on the PCB, making it an excellent choice for compact designs.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1522CMS8 is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. With Linear Technology's reputation for reliability, you can trust the LTC1522CMS8 to perform consistently throughout its lifespan.

Whether you are designing a sophisticated measurement system or a high-quality audio interface, the LTC1522CMS8 from Linear Technology provides the performance and reliability you need in a compact, power-efficient package.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention