EN
  • EN
  • DE

LTC1540CMS8

Part No LTC1540CMS8
Manufacturer Linear Technology
Description Nanopower Comparator with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207690-LTC1540CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1540CMS8 CAD Model

Description

Overview of LTC1540CMS8

The LTC1540CMS8 is a high-performance, ultra-low power comparator with an integrated voltage reference from Linear Technology, now part of Analog Devices. This precision device is designed to operate over a wide supply voltage range and is optimized for low power applications, making it an excellent choice for portable and battery-powered systems.

Key Features

  • Ultra-Low Power Consumption: The LTC1540CMS8 is engineered for minimal power usage, with a typical supply current of only 0.6µA, which is essential for extending battery life in portable devices.
  • Integrated Voltage Reference: It includes a precision 1.182V voltage reference, providing a convenient solution for threshold setting in comparator applications.
  • Wide Supply Voltage Range: This component supports a broad supply voltage range from 2V to 11V, allowing for flexibility in various circuit designs.
  • Comparator with Open-Collector Output: The device features an internal comparator with an open-collector output that can sink up to 1mA, which is suitable for driving a load or interfacing with digital logic levels.
  • High Accuracy: It boasts a low input offset voltage and a high gain, ensuring precise operation and reliable performance.
  • Compact Package: Housed in an MSOP-8 package, the LTC1540CMS8 is compact and ideal for space-constrained applications.

Applications

The LTC1540CMS8 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors and level shifting
  • Portable medical instruments
  • Low-power data acquisition systems
  • Window comparators
  • Industrial control systems

Conclusion

With its ultra-low power consumption, integrated voltage reference, and wide supply voltage range, the LTC1540CMS8 from Linear Technology is an excellent choice for designers looking to add a reliable and efficient comparator to their low-power or portable applications. Its compact size and high accuracy make it an invaluable component in a wide array of electronic products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9015 $59.4090
13+ $8.1244 $105.6172
20+ $7.8705 $157.4100
27+ $7.6166 $205.6482
34+ $7.3627 $250.3318
46+ $6.6010 $303.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,956 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess