Introducing the LTC1540IDD from Linear Technology
The LTC1540IDD is an ultra-low power, high-performance comparator with an integrated voltage reference from Linear Technology, a company renowned for its high-quality and robust power management solutions. This innovative component is designed to offer precision and reliability for a wide range of applications, including portable and battery-powered devices, where power efficiency is critical.
The LTC1540IDD operates with a very low quiescent current, typically 0.6µA, which is a key feature for extending battery life in portable applications. Despite its low power consumption, the LTC1540 does not compromise on speed or functionality. It offers a fast response time with a typical propagation delay of 7µs, ensuring timely and accurate signal processing in your circuits.
One of the standout features of the LTC1540IDD is its integrated 1.182V ±1% precision voltage reference. This built-in reference simplifies design and reduces the need for external components, saving space and cost on your PCB. The comparator's threshold voltage is adjustable by connecting a resistive divider to the reference output, providing flexibility for various design requirements.
The device is designed to operate over a wide single supply voltage range of 2.0V to 11V or a dual supply range of ±1.0V to ±5.5V, making it versatile for various systems. Its rail-to-rail input capability allows for a wide dynamic range, which is particularly useful in single-supply operations.
For added convenience, the LTC1540IDD comes in a compact 8-lead MSOP package, which is suitable for space-constrained applications. The small size does not hinder its performance, as it is capable of driving loads up to 20mA, making it suitable for driving relays or optoisolators directly.
With its combination of ultra-low power operation, high precision, and integrated voltage reference, the LTC1540IDD is an excellent choice for designers looking to enhance the efficiency and performance of their power-sensitive applications. Whether you are working on sensor interfaces, threshold detectors, or battery monitors, the LTC1540IDD provides a reliable solution that will meet and exceed your design expectations.
Key Features:
- Ultra-Low Quiescent Current: 0.6µA Typical
- Fast Propagation Delay: 7µs Typical
- Integrated 1.182V ±1% Precision Voltage Reference
- Wide Supply Voltage Range: 2.0V to 11V Single, ±1.0V to ±5.5V Dual
- Rail-to-Rail Input Range
- Compact 8-Lead MSOP Package
- 20mA Output Drive Capability