EN
  • EN
  • DE

LTC1541IS8

Part No LTC1541IS8
Manufacturer Linear Technology
Description Micropower Op Amp, Comparator and Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207697-LTC1541IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1541IS8 CAD Model

Description

Introducing the LTC1541IS8 from Linear Technology

The LTC1541IS8 is a remarkable combination of a high-performance operational amplifier (op-amp), a precision voltage comparator, and a versatile micropower reference, all integrated into a single, compact 8-pin SO package. This integration of multiple functions makes the LTC1541IS8 an ideal choice for a wide range of applications where space and power efficiency are critical considerations.

Operational Amplifier

The operational amplifier included in the LTC1541IS8 is notable for its low noise and wide bandwidth characteristics. With a supply voltage range of 2.7V to 10V, it offers designers the flexibility to use it in both low and standard voltage applications. The op-amp is also characterized by its low input bias current and high gain-bandwidth product, which makes it suitable for high-performance filtering, amplification, and signal conditioning tasks in compact electronic systems.

Voltage Comparator

In conjunction with the operational amplifier, the LTC1541IS8 features a fast and precise voltage comparator. This comparator boasts a typical propagation delay of just 7µs, making it an excellent option for fast decision-making circuits like zero-crossing detectors and window comparators. Its internal hysteresis ensures clean output switching even in the presence of noisy input signals.

Micropower Reference

The on-chip micropower reference of the LTC1541IS8 provides a stable 1.182V output, which can be used to set precise thresholds for the comparator or as a reference voltage for the operational amplifier. The reference is designed to draw minimal power, contributing to the overall low power consumption of the device, making it particularly suitable for battery-powered and portable applications.

Applications and Features

The LTC1541IS8 is designed for use in a variety of applications, including but not limited to threshold detection, battery management, portable instrumentation, and control systems. Additional features such as its wide operating temperature range from -40°C to 85°C, and its ability to operate with single or dual supplies, provide further versatility in design and application.

Overall, the LTC1541IS8 from Linear Technology is a powerful, multi-functional component that offers designers a high degree of integration, performance, and efficiency in a small footprint, making it an excellent choice for complex and space-constrained electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess