EN
  • EN
  • DE

LTC1559CS8-3.3#TRPBF

Part No LTC1559CS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BACKUP BATT CNTRLR 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Nickel Cadmium
Number of Cells 1
Fault Protection Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 124574-LTC1559CS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1559CS8-3.3#TRPBF CAD Model

Description

LTC1559CS8-3.3#TRPBF - Linear Technology

The LTC1559CS8-3.3#TRPBF is a high-quality, reliable integrated circuit (IC) produced by Linear Technology, which is now part of Analog Devices. This IC is designed to offer a precise and stable 3.3V output voltage, making it an ideal choice for a variety of electronic applications that require a consistent power supply. The product is commonly used in portable devices, microprocessor systems, and other digital applications where power efficiency and stability are crucial.

Key Features

  • Output Voltage: This IC provides a fixed output voltage of 3.3V, which is essential for ensuring the stable operation of sensitive electronic components.
  • High Accuracy: The LTC1559CS8-3.3#TRPBF is designed to maintain a high level of accuracy, with minimal deviation from the specified voltage, thereby ensuring the reliable performance of the end application.
  • Low Dropout Voltage: The low dropout voltage feature allows the IC to continue delivering a stable output even when the input voltage is very close to the output voltage, thus improving efficiency in battery-powered devices.
  • Thermal Protection: Built-in thermal protection safeguards the IC from potential damage due to overheating, which enhances the longevity and reliability of the product.
  • Package Type: It is available in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications.
  • Tape and Reel Packaging: The '#TRPBF' suffix indicates that the IC is provided in tape and reel packaging, which is convenient for automated manufacturing processes.

Applications

  • Portable Electronic Devices
  • Microprocessor and Microcontroller Systems
  • Memory Devices
  • Power Management Modules
  • Communication Devices
  • Industrial and Automotive Electronics

The LTC1559CS8-3.3#TRPBF is a testament to Linear Technology's commitment to producing high-quality power management solutions. With its precise voltage regulation, thermal protection, and low dropout performance, this IC stands out as a robust and dependable component for critical power supply applications. Integrating this IC into your designs can help ensure that your electronic products operate efficiently and reliably over a wide range of conditions.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Silergy Corp
nan
Lowest to $0.9314
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess