EN
  • EN
  • DE

LTC1562CG

Part No LTC1562CG
Manufacturer Linear Technology
Description Very Low Noise, Low Distortion Active RC Quad Universal Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207734-LTC1562CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1562CG CAD Model

Description

Overview of LTC1562CG

The LTC1562CG is a highly integrated Active RC Filter Building Block designed by Linear Technology, which is now part of Analog Devices. This precision component is ideal for creating very low noise and low distortion filters without the need for inductors. Its compact design, housed in a 20-lead SSOP package, makes it a suitable choice for space-constrained applications.

Key Features

  • Low Noise and Distortion: The LTC1562CG offers exceptional performance with its low noise and low harmonic distortion characteristics, making it an ideal choice for high-fidelity audio applications and signal processing.
  • Flexibility: It provides a great deal of flexibility, allowing for the implementation of lowpass, bandpass, highpass, and notch filters. Designers can configure these filters without the need for any external components, which simplifies the design process and reduces the overall component count.
  • Wide Frequency Range: The device can be tuned over a wide frequency range, from 1Hz to 150kHz, which makes it suitable for a variety of applications, from audio to data communications.
  • Adjustable Q and Gain: With externally adjustable Q (quality factor) and gain, the LTC1562CG provides designers with the ability to fine-tune the filter's response to meet specific application requirements.

Applications

The LTC1562CG is versatile and can be used in a multitude of applications. Its primary uses include:

  • Anti-aliasing filters for data acquisition systems
  • Audio processing equipment
  • Signal conditioning and filtering in communication systems
  • Phase-locked loops and oscillators

Conclusion

The LTC1562CG from Linear Technology represents a significant advancement in filter design, eliminating the need for bulky and expensive inductors. Its high level of integration, combined with its exceptional performance, makes it a go-to solution for designers seeking to implement sophisticated filter topologies in compact and cost-effective designs. Whether for professional audio, instrumentation, or communication systems, the LTC1562CG offers a reliable and high-performing filtering solution.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9041 $59.7123
8+ $16.3317 $130.6536
11+ $15.8212 $174.0332
16+ $15.3107 $244.9712
20+ $14.8002 $296.0040
27+ $13.2698 $358.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess