EN
  • EN
  • DE

LTC1562IG

Part No LTC1562IG
Manufacturer Linear Technology
Description Very Low Noise, Low Distortion Active RC Quad Universal Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207735-LTC1562IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1562IG CAD Model

Description

The LTC1562IG is a versatile and high-performance active RC filter building block from Linear Technology, designed to simplify the creation of complex filter circuits. This advanced component is ideal for a wide range of applications, including signal processing, data communications, and audio systems.

Key Features

  • Flexible Filter Configurations: The LTC1562IG can be configured as a low-pass, high-pass, band-pass, or notch filter, providing designers with a multitude of options for signal conditioning.
  • Low Noise and Distortion: With its low noise and distortion characteristics, the LTC1562IG ensures signal integrity, making it suitable for high-fidelity audio applications and precision instrumentation.
  • High Linearity: The device offers excellent linearity, which is crucial for maintaining the quality of the input signal without introducing significant nonlinear distortion.
  • Wide Frequency Range: The LTC1562IG is capable of operating over a broad frequency range, accommodating a variety of signal bandwidths for different applications.
  • Adjustable Q Factor and Gain: The filter's quality factor (Q) and gain can be adjusted externally, allowing for precise tuning of the filter's response to meet specific design requirements.

Technical Specifications

  • Supply Voltage: The device operates from a single 5V supply or dual ±5V supplies, providing design flexibility.
  • Package: The LTC1562IG is available in a compact 20-pin SSOP package, which is ideal for space-constrained applications.
  • Temperature Range: It is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The LTC1562IG's versatility makes it suitable for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Audio equipment equalization and tone control
  • Telecommunications signal conditioning
  • Medical instrumentation filtering
  • Seismic data processing

With its high degree of functionality and performance, the LTC1562IG from Linear Technology is an excellent choice for designers looking to implement sophisticated filter solutions with minimal external components and design effort.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.9607 $65.9214
4+ $27.0447 $108.1788
6+ $26.1996 $157.1976
8+ $25.3544 $202.8352
11+ $24.5093 $269.6023
14+ $21.9738 $307.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess