EN
  • EN
  • DE

LTC1574CS

Part No LTC1574CS
Manufacturer Linear Technology
Description High Efficiency Step-Down DC/DC Converters with Internal Schottky Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207748-LTC1574CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1574CS CAD Model

Description

LTC1574CS - High Efficiency, Low Noise Step-Down DC/DC Converter

The LTC1574CS is a versatile and efficient step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring voltage regulation with minimal noise. This converter stands out for its high efficiency, which allows it to maintain performance even in environments where power conservation is critical.

Key Features:

  • High Efficiency: Capable of converting input voltages ranging from 3.5V to 25V down to lower output voltages, the LTC1574CS achieves up to 96% efficiency, ensuring minimal power loss during the conversion process.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, this converter utilizes a constant frequency, current mode architecture that significantly reduces noise and ripple.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to the input voltage minus the dropout, providing flexibility for a variety of design requirements.
  • High Switching Frequency: With a switching frequency of 500kHz, the LTC1574CS allows for the use of small surface mount inductors and capacitors, reducing the overall footprint of the power supply design.
  • Burst Mode® Operation: For improved efficiency at light loads, the LTC1574CS features Burst Mode operation, which reduces quiescent current and extends battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable performance under various conditions.

Applications:

The LTC1574CS is suitable for a broad spectrum of applications, including but not limited to:

  • Portable Instruments
  • Battery-Operated Devices
  • Wireless Modems
  • Automotive Power Systems
  • Industrial Power Supplies

Package and Availability:

The LTC1574CS is available in a compact 16-pin narrow SOIC package, making it an ideal choice for space-constrained applications. Its robust design and feature set make it a go-to solution for designers looking to optimize power efficiency and reduce noise in their power supply circuits.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess