EN
  • EN
  • DE

LTC1590CS

Part No LTC1590CS
Manufacturer Linear Technology
Description Dual Serial 12-Bit Multiplying DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207753-LTC1590CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1590CS CAD Model

Description

The LTC1590CS from Linear Technology is a high-performance, dual 16-bit Digital-to-Analog Converter (DAC) designed to deliver precision and accuracy in a compact surface-mount package. This versatile DAC is an excellent choice for applications requiring precise digital control of analog signals in industries ranging from telecommunications to instrumentation and control systems.

Key Features

  • High Resolution: The LTC1590CS features a 16-bit resolution, providing fine granularity and high precision for your analog output needs.
  • Dual DAC Channels: Equipped with two DACs in a single package, it allows for the simultaneous and independent conversion of digital signals to analog on two separate channels.
  • Serial Interface: Its serial input interface simplifies the connection to microcontrollers and digital systems, minimizing the number of I/O pins required for communication.
  • Multiplying DAC: The device can be used as a multiplying DAC, which means it can modulate the analog output in response to an external reference voltage, making it ideal for applications such as digitally controlled gains and filters.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1590CS operates with a low supply current, making it suitable for battery-powered and portable applications.
  • Software Programmable: The output range and operation mode can be programmed via software, providing flexibility for various application needs.

Applications

The LTC1590CS is a versatile component that can be used in a wide range of applications, including:

  • Automatic Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Waveform Generation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1590CS is no exception. It is built to meet high standards of performance and reliability, ensuring stable operation in a variety of conditions and applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6492 $55.2984
5+ $22.6866 $113.4330
7+ $21.9776 $153.8432
10+ $21.2687 $212.6870
13+ $20.5597 $267.2761
17+ $18.4328 $313.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,888 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess