EN
  • EN
  • DE

LTC1604ACG

Part No LTC1604ACG
Manufacturer Linear Technology
Description High Speed, 16-Bit, 333ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207790-LTC1604ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1604ACG CAD Model

Description

Linear Technology LTC1604ACG - High-Performance Analog-to-Digital Converter

The LTC1604ACG is a high-quality 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that demand high accuracy and fast data acquisition. This ADC component is well-suited for advanced digital signal processing (DSP) systems, data acquisition systems, and a wide range of other high-performance applications in the industrial, medical, and communication sectors.

Key Features:

  • Resolution: The LTC1604ACG offers a 16-bit resolution, providing fine detail in the analog signal conversion process, ensuring that even the smallest signal variations are captured.
  • Sample Rate: With a maximum sample rate of 200ksps (kilo samples per second), this ADC can handle high-speed signals without sacrificing accuracy, making it ideal for capturing rapidly changing signals.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC1604ACG ensures reliable performance and consistent output throughout its operating range.
  • Low Noise: The device features a low noise performance, which is critical for applications where signal integrity is paramount.
  • Input Range: The LTC1604ACG offers a ±10V input range, accommodating a wide array of signal amplitudes, which provides flexibility in various application setups.
  • Interface: It includes a parallel interface, which allows for easy integration with most microprocessors and DSPs, ensuring a seamless connection to your system.
  • Power Consumption: The device operates with a 5V analog and digital supply, optimizing power efficiency for portable and energy-sensitive applications.
  • Package: Housed in a 28-pin SSOP package, the LTC1604ACG combines a compact form factor with robust performance.

Applications:

  • Industrial Process Control
  • Medical Imaging Systems
  • Instrumentation
  • Communication Systems
  • Data Acquisition Systems

The LTC1604ACG is a testament to Linear Technology's commitment to providing advanced solutions for complex data conversion challenges. With its high resolution, fast sample rate, and low noise operation, this ADC stands out as a reliable and efficient choice for precision data acquisition tasks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 477 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess