EN
  • EN
  • DE

M74HC393M

Part No M74HC393M
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP14
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 732341-M74HC393M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC393M CAD Model

Description

STMicroelectronics M74HC393M Dual Binary Counter

The M74HC393M is a high-speed CMOS Dual 4-Stage Binary Ripple Counter fabricated with silicon gate C2MOS technology from STMicroelectronics. This integrated circuit is designed to operate with a supply voltage range of 2V to 6V, making it suitable for battery-operated devices and low-power applications. Its primary function is to divide the frequency of an input signal by two, sequentially, for each flip-flop.

The device features two independent counters, each comprising a divide-by-two section and a divide-by-eight section, which can be connected in series to provide a divide-by-sixteen function. The counters advance on the falling edge (negative transition) of the input clock signal, providing precise timing and frequency division. The M74HC393M is characterized by its high noise immunity and low power consumption, typical of CMOS integrated circuits.

Key Features:

  • Supply Voltage Range: 2V to 6V, accommodating a variety of power sources and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed Operation: Ensures reliable performance in fast-paced applications where timing is critical.
  • Low Power Dissipation: With a typical value of 20µA (max 40µA) at 25°C, it is an energy-efficient choice for portable and power-sensitive devices.
  • High Noise Immunity: Provides stable operation in environments with electrical noise, enhancing the reliability of the device.
  • Dual Counters: The inclusion of two independent 4-stage counters allows for greater flexibility in application design.
  • Standard Pin Configuration: The M74HC393M comes in a SO-14 package, which is widely used and convenient for PCB design and layout.

Applications for the M74HC393M are diverse, including but not limited to, frequency division, time delay generation, and as part of counters or timers in consumer electronics, automotive, telecommunications, and control systems. Its robustness and reliability make it an excellent choice for designers looking for a dependable binary counter solution.

STMicroelectronics provides detailed datasheets and technical support to ensure ease of integration and to assist in the development of applications utilizing the M74HC393M.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9314 $58.6280
49+ $2.4059 $117.8891
75+ $2.3308 $174.8100
103+ $2.2557 $232.3371
133+ $2.1806 $290.0198
178+ $1.9543 $347.8654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess