Product Overview: LT3980EMSE#PBF from Linear Technology
The LT3980EMSE#PBF is a robust and versatile step-down switching regulator from Linear Technology, designed to cater to a wide array of power supply applications. This component is highly sought after for its efficiency and reliability, making it an ideal choice for engineers looking to design compact and energy-efficient power systems.
Key Features
- Wide Input Voltage Range: The device can handle a varying input from 4.3V to 38V, providing flexibility for use in applications with fluctuating input power.
- Adjustable Switching Frequency: With a switchable frequency range from 200kHz to 2.2MHz, designers can optimize the regulator for efficiency or component size.
- Low Dropout Operation: The LT3980EMSE#PBF's low dropout capability ensures continued operation even as the input voltage approaches the output voltage.
- High Efficiency: An efficiency of up to 93% minimizes heat generation and energy loss, making this regulator suitable for thermally sensitive environments.
- Durable and Reliable: Packaged in a thermally efficient MSOP-16, it is designed to withstand industrial temperature ranges from -40°C to 125°C.
Applications
The versatility of the LT3980EMSE#PBF makes it a perfect fit for a variety of applications, including:
- Automotive and industrial power systems
- Telecommunications infrastructure
- Distributed power supplies
- Battery-powered devices
Protection Features
Linear Technology ensures that the LT3980EMSE#PBF is not only powerful but also safe. It includes multiple protection features such as:
- Overtemperature Protection: Shields the device from damage caused by excessive heat.
- Overcurrent Protection: Prevents damage from high current conditions by limiting the output current.
- Undervoltage Lockout (UVLO): Ensures the regulator operates only when the input voltage is within a safe range.
In conclusion, the LT3980EMSE#PBF from Linear Technology stands out as a high-efficiency, durable, and flexible power management solution, suitable for a broad spectrum of applications where performance and reliability are paramount.