EN
  • EN
  • DE

MAX321CUA+

Part No MAX321CUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-uMAX
Win Source Part Number 1067426-MAX321CUA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX321CUA+ CAD Model

Description

Product Overview: MAX321CUA+ from Maxim Integrated

The MAX321CUA+ is a precision, single-supply, SPST (Single-Pole Single-Throw) analog switch from Maxim Integrated. Designed with advanced silicon-gate technology, it offers a high-performance solution for signal routing in various electronic applications. This device is ideal for systems that require low power consumption and space-saving components due to its compact UMAX-8 package and low power requirements.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 35Ω, which minimizes signal distortion and ensures high signal integrity.
  • Single-Supply Operation: It operates from a single +2V to +12V supply, or a ±2V to ±6V dual supply, making it versatile for various circuit designs.
  • Fast Switching Speeds: The MAX321CUA+ boasts fast switching times, with tON typically 120ns and tOFF typically 80ns, allowing for efficient signal transition.
  • Low Power Consumption: With its low power consumption, it is an excellent choice for battery-powered and portable devices, ensuring minimal impact on battery life.
  • High Off-Isolation: The device also provides high off-isolation (-50dB at 1MHz), which prevents signal leakage when the switch is in the off state.
  • ESD Protection: It includes ESD protection diodes on the switch input, which protect against electrostatic discharge events.

Applications

The MAX321CUA+ is suitable for a wide range of applications, including:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Communication Systems
  • Test Equipment
  • Data Acquisition Systems
  • Battery-Powered Devices

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX321CUA+ is manufactured to stringent standards, ensuring reliable performance for critical applications. Its robust design and build quality make it a trusted choice for engineers and designers seeking a dependable analog switch solution.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess