EN
  • EN
  • DE

LT1121AHVCS8

Part No LT1121AHVCS8
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205117-LT1121AHVCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121AHVCS8 CAD Model

Description

The LT1121AHVCS8 is a versatile and robust low dropout regulator (LDO) designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This component is engineered to provide stable and reliable voltage regulation with a low dropout voltage, making it an ideal choice for a wide range of applications that require efficient power management.

Key Features

  • High Voltage Capability: The LT1121AHVCS8 is designed to handle input voltages up to 30V, which is particularly useful for applications dealing with higher voltage levels.
  • Low Dropout Performance: With a low dropout voltage, this LDO ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life and reducing heat dissipation.
  • Adjustable Output: Users can set the output voltage from 1.2V to 29V with the use of external resistors, providing flexibility across various designs and applications.
  • Stable with Low ESR Capacitors: The LT1121AHVCS8 remains stable with low equivalent series resistance (ESR) capacitors, which can help in reducing the size and cost of the capacitors needed.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.
  • Current and Overload Protection: It features current limiting and safe area protection, which safeguards the regulator and the load from fault conditions.

Applications

The LT1121AHVCS8 is suitable for a diverse array of applications, including but not limited to:

  • Automotive electronics
  • Industrial power supplies
  • Battery-powered devices
  • Portable instruments
  • Telecommunications equipment

Package and Quality

This LDO comes in an 8-lead SOIC package, which is compact and suitable for surface-mount technology (SMT), facilitating easy integration into various circuit designs. Linear Technology ensures high-quality standards, and the LT1121AHVCS8 is no exception, providing reliable performance for critical and demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess