EN
  • EN
  • DE

MC74F374N

Part No MC74F374N
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, F/FAST SERIES, 1 FUN / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F374
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 883644-MC74F374N
Ultra Librarian 3D Model Ultra Librarian MC74F374N CAD Model

Description

The ON Semiconductor MC74F374N is a high-performance, octal D-type flip-flop integrated circuit, designed for use in a broad range of applications that require the storage of eight bits of data in a temporary storage device. This flip-flop features a robust design that ensures reliable operation and stability in various electronic systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The MC74F374N contains eight edge-triggered flip-flops with individual D-type inputs for each flip-flop, ensuring precise timing and data synchronization.
  • 3-State Outputs: This device includes 3-state outputs which can be used to interface with bus-organized systems. This feature allows multiple outputs to be connected together without the risk of bus contention, as the outputs can be effectively disconnected.
  • High-Speed Operation: Designed for high-speed applications, the MC74F374N can operate at significant speeds, making it suitable for high-frequency data processing and communication systems.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range, accommodating various power supply requirements and ensuring flexibility in system design.
  • Direct Clear Input: A direct clear input is provided for each flip-flop, allowing for the synchronous reset of the stored data, which is essential for proper initialization and error handling in digital circuits.

Applications

The MC74F374N is versatile and can be used in numerous applications such as:

  • Memory registers
  • Data storage
  • Buffer storage
  • Data transmission systems
  • Instrumentation and control systems

Package and Quality

ON Semiconductor's MC74F374N is offered in a plastic DIP (Dual In-line Package) making it suitable for through-hole mounting on printed circuit boards. The device is manufactured to high-quality standards, ensuring reliability and performance consistency for industrial, commercial, and consumer applications.

With its combination of speed, flexibility, and reliable output control, the MC74F374N from ON Semiconductor is an excellent choice for designers looking to implement efficient and dependable data storage and transfer within their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2834 $58.0970
500+ $0.2325 $116.2500
770+ $0.2252 $173.4040
1,060+ $0.2180 $231.0800
1,370+ $0.2108 $288.7960
1,835+ $0.1890 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess