EN
  • EN
  • DE

LTC1605-2IG

Part No LTC1605-2IG
Manufacturer Linear Technology
Description Single Supply 16-Bit, 100ksps, Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207798-LTC1605-2IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1605-2IG CAD Model

Description

The LTC1605-2IG is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Linear Technology, which is now part of Analog Devices. This precision ADC is designed for applications that require accurate and fast data conversion from analog signals to digital form. With its robust architecture and advanced features, the LTC1605-2IG is ideal for a wide range of applications, including medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features

  • Resolution: The LTC1605-2IG offers a 16-bit resolution, providing high precision digital output for the most demanding applications.
  • Sampling Rate: It features a maximum sampling rate of 100ksps (kilo-samples per second), allowing for the capture of fast-changing signals without compromising accuracy.
  • Input Range: The device supports a flexible input range, making it versatile for various signal levels.
  • No Missing Codes: The LTC1605-2IG guarantees no missing codes over temperature, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Interface: It features a parallel interface for easy integration with microprocessors and digital systems.
  • Package: The device comes in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.

Applications

The LTC1605-2IG's precision and speed make it an excellent choice for various applications, such as:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Digital Signal Processing
  • High-resolution Data Acquisition
  • Industrial Automation and Process Control

Conclusion

Overall, the LTC1605-2IG from Linear Technology is a top-tier ADC offering exceptional performance and reliability. Its combination of high resolution, fast sampling rate, and low power consumption makes it an excellent choice for professionals who demand the best in analog-to-digital conversion technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess