Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207811-LTC1606AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1606AIG CAD Model

Description

Linear Technology's LTC1606AIG: A High-Performance ADC

The LTC1606AIG is a precision analog-to-digital converter (ADC) from Linear Technology, designed to offer high-speed and high-accuracy data conversion for a wide range of applications. This 16-bit ADC is part of Linear Technology's robust product line, known for their reliable and high-quality components in the field of analog and mixed-signal processing.

Key Features

  • Resolution: The LTC1606AIG provides a 16-bit resolution, ensuring high precision in data conversion, which is essential for applications requiring accurate signal processing.
  • Sampling Rate: With a maximum sampling rate of up to 250 kilosamples per second (ksps), this ADC is capable of handling high-speed signals without sacrificing accuracy.
  • Input Range: The device offers a flexible input range, including both single-ended and differential inputs, which makes it versatile for various signal types.
  • Low Power Consumption: It is designed with power efficiency in mind, making it suitable for battery-operated devices and power-sensitive applications.
  • No Missing Codes: The LTC1606AIG guarantees no missing codes over temperature, ensuring reliable performance across a wide range of operating conditions.
  • Interface: The device includes a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs).

Applications

The LTC1606AIG is ideal for a variety of applications that require high-precision and high-speed data acquisition, such as:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Instrumentation and Control Systems
  • Communications Infrastructure
  • High-speed Data Acquisition Systems

Quality and Reliability

Linear Technology's commitment to quality is reflected in the LTC1606AIG, which is built to meet the stringent requirements of industrial and commercial applications. The device is available in a 28-pin SSOP package and is specified for operation over the industrial temperature range of -40°C to 85°C. With its robust performance and reliable operation, the LTC1606AIG is a top choice for designers looking for a high-performance ADC solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention