EN
  • EN
  • DE

LTC1606IG

Part No LTC1606IG
Manufacturer Linear Technology
Description 16-Bit, 250ksps, Single Supply ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207813-LTC1606IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1606IG CAD Model

Description

Linear Technology LTC1606IG Product Overview

The LTC1606IG is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer excellent dynamic performance and low power consumption. This component is ideal for demanding applications requiring high precision and fast data acquisition, such as medical imaging, industrial process control, and high-speed instrumentation.

Key Features

  • Resolution: The LTC1606IG provides a 16-bit resolution, ensuring accurate and fine-grained digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of 1.25Msps (Mega samples per second), this ADC can handle high-speed signals without sacrificing accuracy or performance.
  • Input Range: It features a ±2.5V differential input range, which allows for a wide range of signal amplitudes to be accurately captured.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered or energy-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across various operating conditions.
  • Interface: The LTC1606IG includes a flexible digital interface with both CMOS and LVDS outputs, providing compatibility with a variety of microprocessors and digital systems.

Reliability and Quality

The LTC1606IG is constructed with Linear Technology's advanced silicon design and manufacturing techniques, which contribute to its high reliability and consistent performance. It is offered in a 28-lead SSOP package, providing a compact solution that is easy to integrate into a wide range of electronic systems.

Applications

Thanks to its robust feature set, the LTC1606IG is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • High-speed Instrumentation
  • Communications Systems

Overall, the LTC1606IG from Linear Technology stands out as a high-quality, versatile ADC solution that delivers precision and speed for sophisticated electronic applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8092 $59.8092
3+ $49.0743 $147.2229
4+ $47.5407 $190.1628
5+ $46.0071 $230.0355
6+ $44.4736 $266.8416
8+ $39.8728 $318.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess