Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Compiler
For Use With/Related Products PIC
Other Names UPSW006010,UPSW006010,UPSW006010INACTIVE
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1283193-SW006010
Ultra Librarian 3D Model Ultra Librarian SW006010 CAD Model

Description

Microchip Technology SW006010 - MPLAB ICD 3 In-Circuit Debugger

The MPLAB ICD 3 from Microchip Technology, designated as product number SW006010, is an in-circuit debugger that provides a cost-effective solution for debugging and programming Microchip PIC microcontrollers and dsPIC digital signal controllers. This powerful tool is essential for developers who require a fast and reliable debugging environment to streamline their product development process.

Key Features:

  • Real-Time Debugging: The MPLAB ICD 3 offers real-time debugging capabilities with breakpoints, watch variables, and the ability to step through code, ensuring developers can track down issues quickly and efficiently.
  • High-Speed Programming: Featuring a high-speed USB 2.0 interface, the debugger provides rapid programming of on-chip flash memory, significantly reducing development time.
  • Wide Device Coverage: Compatible with all Microchip PIC microcontrollers and dsPIC digital signal controllers, the MPLAB ICD 3 supports a broad range of devices, making it a versatile tool for various applications.
  • Advanced Emulation Features: It includes advanced features such as complex breakpoints, conditional breakpoints, and trace functionality, which are critical for thorough testing and validation of complex firmware.
  • Durable Design: The ruggedized probe interface ensures the tool's longevity in various working environments, from the lab to the field.
  • Seamless Integration: The MPLAB ICD 3 integrates seamlessly with Microchip's MPLAB X Integrated Development Environment (IDE), offering a complete development solution.

Product Applications:

Ideal for embedded system development, the MPLAB ICD 3 is used in a variety of applications, from automotive and industrial control systems to consumer electronics and IoT devices. Its versatility and performance make it an indispensable tool for firmware developers aiming to deliver robust and reliable products to the market.

Support and Resources:

Microchip Technology provides extensive support and resources for the MPLAB ICD 3, including technical documentation, software updates, and a dedicated support community. This ensures that developers can maximize the capabilities of the debugger and overcome any challenges they may face during the development process.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for SCALER-X2-U1
NXP / Nexperia
QORIQ OPTIMIZATION SUITE / Integrated Development Environment (IDE) Floating Node QorIQ™ Programming
Need more? Email Us
ECAD model for PEA-QIQ-OPTP-FL
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
ECAD model for CORE1553BBC-AN
Microchip Technology
COMPILER C ACCESS ENTERPRIS HPA / Compiler (Renewal) 1 Year PIC10/12/14/16/18/24/32, dsPIC3X Programming Electronically Delivered
Need more? Email Us
ECAD model for SW500006-HPA
Microchip Technology
Need more? Email Us
ECAD model for SW006023-1N
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
ECAD model for LIB-PL-PC-N-1YR-USB
Microchip Technology
ENTERPRISE EDITION-MICROCHIP / Compiler PIC10/12/14/16/18/24/32, dsPIC3X
Need more? Email Us
ECAD model for SW500006
Analog Devices Inc.
MAINT C/USBD CDC SINGLE PRD LIC / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MCDC-SPL
Lattice Semiconductor Corporation
IP CORE NCO/DDS ECP2 USER CONF / NUMERICALLY CONTROLLED OSCILLATOR
Need more? Email Us
ECAD model for NCO-DDS-P2-U2

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention