STMicroelectronics L6562AT - Transition-Mode PFC Controller
The L6562AT from STMicroelectronics is a state-of-the-art transition-mode Power Factor Correction (PFC) controller, specifically designed for use in a wide range of applications requiring efficient power supply solutions. This advanced controller is optimized for creating highly efficient and compact power supplies, making it an ideal choice for both consumer and industrial applications.
With its innovative and patented techniques, such as the proprietary Multiplier Divider (MD) for very precise input current shaping and the Output Overvoltage Protection (OVP) feature, the L6562AT ensures reliable and robust performance. The device operates in transition mode, which is a variable frequency control method, combining the benefits of reduced power dissipation and improved energy efficiency, particularly suitable for medium to high power applications.
The L6562AT integrates numerous features to facilitate the design of PFC circuits. These include low (
Protection features of the L6562AT contribute to the overall system safety and longevity. Overvoltage protection, disable function, and a latch-off capability on overcurrent condition are built into the device, ensuring that power supplies are safeguarded against a range of potential issues. Additionally, the L6562AT includes a low (≈4 mA) quiescent current, which further enhances its efficiency during operation.
Available in a compact SO-8 package, the L6562AT is not only powerful but also space-efficient, allowing for smaller PCB layouts and reduced bill of materials costs. Its superior performance and ease of use make the L6562AT a preferred choice for engineers looking to implement effective PFC solutions without compromising on space or power efficiency.
Overall, the L6562AT PFC controller combines advanced features, high efficiency, and practical design considerations to meet the stringent requirements of modern power supply designs, solidifying its position as a go-to solution for PFC applications.