LTC1622CMS - Low Voltage, Low Noise, Synchronous Step-Down Switching Regulator
The LTC1622CMS, designed and manufactured by Linear Technology, is a high-performance, synchronous step-down switching regulator that is optimized for low voltage and low noise applications. This compact and efficient integrated circuit (IC) is housed in an MSOP-10 package, making it an ideal choice for space-constrained applications where power efficiency and thermal management are critical.
The LTC1622CMS operates over a wide input voltage range from 2.5V to 6V, making it suitable for single Li-Ion, multiple Alkaline/NiMH cells, and other standard power sources. The device can deliver a continuous output current up to 600mA, with output voltages that can be set from 0.8V to VIN with an external resistor divider, providing the flexibility needed for a wide range of low voltage applications.
One of the key features of the LTC1622CMS is its high efficiency, achieved through the use of internal synchronous rectification and a constant-frequency, current mode architecture. The synchronous rectification greatly reduces power losses by replacing the diode with a low on-resistance internal switch, thereby improving efficiency, especially in low voltage applications. The constant-frequency operation is user-adjustable from 200kHz to 2.5MHz, allowing the use of small surface mount inductors and capacitors.
The LTC1622CMS also incorporates a unique 'Burst Mode' operation which minimizes quiescent current during light loads or standby, making it an excellent choice for battery-powered devices where extending battery life is crucial. Additionally, the device features a low dropout operation, ensuring that the output voltage is maintained even when the input voltage is very close to the output voltage, further enhancing the efficiency and battery life in portable applications.
Other notable features of the LTC1622CMS include internal soft-start to limit inrush current during startup, short-circuit protection, and thermal shutdown to protect the device under extreme conditions. The combination of its features and small footprint make the LTC1622CMS an optimal solution for portable instruments, handheld devices, and other low voltage, low noise applications where power efficiency is paramount.