EN
  • EN
  • DE

LTC1624CGN

Part No LTC1624CGN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1072022-LTC1624CGN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1624CGN CAD Model

Description

LTC1624CGN Step-Down Switching Regulator

The LTC1624CGN is a high performance step-down switching regulator manufactured by Linear Technology, designed to deliver efficient power management and conversion for various applications. This integrated circuit is housed in a compact SSOP-16 package, making it suitable for space-constrained designs.

Key Features:

  • Wide Input Voltage Range: The LTC1624CGN operates over a broad input voltage range from 3.5V to 36V, accommodating a variety of power sources including single lithium-ion batteries, multiple Alkaline/NiCad/NiMH cells, automotive inputs, and industrial supplies.
  • High Efficiency: With its high efficiency design, this regulator can maintain a continuous output current up to 5A with excellent power conversion rates, reducing energy loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency of the LTC1624CGN can be programmed between 50kHz and 500kHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • No RSENSE Operation: The LTC1624CGN features a No RSENSE option, which eliminates the need for an external sense resistor, simplifying the design and reducing overall system cost.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than traditional electrolytic capacitors, providing improved response to load transients.

Applications:

The LTC1624CGN is versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Portable instruments
  • Computer peripherals
  • Industrial equipment

Protection Features:

The LTC1624CGN is equipped with several protection features to ensure reliable operation under various conditions:

  • Overcurrent Protection: This feature helps prevent damage to the regulator and the downstream components in the event of an output overload or short circuit.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, enhancing the safety and longevity of the regulator.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, reducing stress on the input power source and the LTC1624CGN itself.

The LTC1624CGN is a robust and reliable solution for your power conversion needs, providing efficient, adjustable, and protected power management in a compact form factor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess