EN
  • EN
  • DE

LTC1628IG-PG

Part No LTC1628IG-PG
Manufacturer Linear Technology
Description High Efficiency, 2-Phase Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207839-LTC1628IG-PG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1628IG-PG CAD Model

Description

Linear Technology LTC1628IG-PG High-Efficiency, Dual Step-Down DC/DC Controller

The LTC1628IG-PG is a high-performance, dual step-down DC/DC controller designed by Linear Technology to meet the needs of modern, power-sensitive applications. This sophisticated component is engineered to provide precise power regulation in a compact package, making it an ideal choice for a wide range of electronic devices requiring efficient voltage conversion and power management.

The LTC1628IG-PG boasts a wide input voltage range from 4.5V to 36V, allowing it to accommodate a variety of power sources, from standard batteries to industrial power rails. This flexibility ensures that it can be used in multiple applications, including portable devices, networking equipment, and embedded systems.

One of the key features of the LTC1628IG-PG is its PolyPhase® operation, which reduces the required input and output capacitance and allows for the use of smaller, lower-cost capacitors. This results in a more compact power supply design with improved transient response and reduced ripple voltage.

The device includes two independent channels, each capable of delivering up to 20A of continuous output current. This dual-channel configuration provides the versatility to power multiple voltage rails in a system or to supply a high current to a single load. Additionally, the LTC1628IG-PG is equipped with a powerful 1.1Ω onboard gate driver, ensuring that it can drive large MOSFETs for higher power applications.

For precision control, the LTC1628IG-PG features a constant-frequency, current mode architecture with programmable frequency from 100kHz to 500kHz, which can be synchronized to an external clock. It also includes a phase-lockable frequency (75kHz to 850kHz), making it suitable for noise-sensitive applications where minimizing electromagnetic interference is critical.

Other notable functionalities include adjustable soft-start to control the turn-on time, foldback current limiting for enhanced protection, and a power good output to provide a system-ready signal once the power is stable. The LTC1628IG-PG is available in a thermally enhanced 28-lead SSOP package, ensuring reliable operation even in harsh environments.

Overall, the LTC1628IG-PG from Linear Technology is a robust and versatile power management solution that combines performance, efficiency, and ease of use, making it an excellent choice for designers looking to optimize their power systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess