EN
  • EN
  • DE

LTC1647-2CS8#TRPBF

Part No LTC1647-2CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLR HOTSWAP DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins (ON1, /FAULT1), (ON2, /FAULT2)
Win Source Part Number 109642-LTC1647-2CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1647-2CS8#TRPBF CAD Model

Description

LTC1647-2CS8#TRPBF - Linear Technology

The LTC1647-2CS8#TRPBF is a specialized integrated circuit designed by Linear Technology, now part of Analog Devices, that serves as a dual Hot Swap™ controller. This advanced component is specifically engineered to allow safe board insertion and removal from a live backplane. The device is housed in a compact 8-lead SO package, providing a space-efficient solution for high-density electronic systems.

Key Features:

  • Electronic Circuit Breaker: The LTC1647-2CS8#TRPBF is equipped with an electronic circuit breaker function that provides precise overcurrent protection. This feature ensures that the system is safeguarded against excessive current that could potentially damage the components.
  • Dual Channel Operation: This controller manages two separate supply voltages, making it versatile for systems that require dual power domains. Each channel operates independently, allowing for customized control and protection for each power rail.
  • Adjustable Overcurrent Protection: Users can tailor the overcurrent trip level to the needs of their specific application by setting an external resistor.
  • Glitch Filtering: The device offers glitch filtering to prevent nuisance tripping due to transient conditions, ensuring stable and reliable operation.
  • High-Side Drive: The LTC1647-2CS8#TRPBF operates as a high-side drive, which allows for the control of the supply voltage to the load without the need for a ground plane interruption.

Applications:

The LTC1647-2CS8#TRPBF is an ideal choice for a wide range of applications that require reliable power management and protection. These include:

  • Redundant Power Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

With its robust feature set and compact size, the LTC1647-2CS8#TRPBF by Linear Technology is an essential component for designers looking to enhance system reliability and safety in their power-sensitive applications. Its ability to manage and protect dual power supplies simultaneously makes it a highly efficient solution for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess