Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207873-LTC1650IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1650IS CAD Model

Description

Linear Technology LTC1650IS: High-Performance DAC

The LTC1650IS is a sophisticated digital-to-analog converter (DAC) developed by Linear Technology, designed for precision applications that require high-speed and accurate data conversion. This 16-bit DAC is part of the LTC1650 product family and is particularly well-suited for demanding applications such as industrial process control, automated test equipment, and high-end audio systems.

Encased in a compact 16-pin narrow SOIC package, the LTC1650IS integrates advanced features that enhance its performance and ease of use. One of the key attributes of this product is its high-speed serial interface, which supports update rates up to 1Msps (mega samples per second), enabling rapid and efficient data throughput. This makes the LTC1650IS an ideal choice for systems that require real-time data processing and control.

The LTC1650IS operates from a single 5V supply, providing an output swing set by two external reference voltage pins. The flexibility in reference voltage selection allows users to tailor the output range to fit specific application requirements, whether it's a unipolar 0V to 5V or a bipolar ±5V output range. This versatility is accompanied by impressive linearity, with an INL (Integral Non-Linearity) and DNL (Differential Non-Linearity) of typically ±1 LSB, ensuring precision and accuracy in the conversion process.

Additional features of the LTC1650IS include a power-on reset that clears the output to mid-scale or zero-scale, depending on the mode selected, and a sleep mode that reduces power consumption when the DAC is not in use. The device also boasts a robust design with guaranteed specifications over the industrial temperature range (-40°C to +85°C), providing reliable performance in a variety of environmental conditions.

Overall, the LTC1650IS from Linear Technology stands out as a high-performance DAC solution that offers designers a blend of speed, precision, and flexibility. Its advanced features and reliable operation make it a top choice for professionals seeking a premium-quality DAC for their high-end applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention