EN
  • EN
  • DE
  • IT

LTC1657CGN

Part No LTC1657CGN
Manufacturer Linear Technology
Description Parallel 16-Bit Rail-to-Rail Micropower DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207881-LTC1657CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1657CGN CAD Model

Description

Linear Technology LTC1657CGN: High Precision Digital-to-Analog Converter

The LTC1657CGN is a premium 16-bit digital-to-analog converter (DAC) from Linear Technology, offering exceptional accuracy and stability for demanding applications that require high precision signal conversion. This advanced DAC is designed for industrial, medical, and communication systems where reliable and accurate analog output is critical for system performance.

Key Features

  • Resolution: The LTC1657CGN boasts a high 16-bit resolution, ensuring fine granularity in the analog output signal, which is essential for applications requiring detailed and precise control.
  • Monotonicity: Guaranteed over the full operating temperature range, the DAC provides a monotonic output, which means that the output voltage increases or remains constant with an increase in the digital input code, ensuring a predictable and reliable performance.
  • Settling Time: With a fast settling time, the LTC1657CGN quickly reaches its final output value after a change in the input code, making it ideal for applications that require rapid signal adjustments.
  • Low Power Consumption: The device operates with low power, making it suitable for power-sensitive applications, extending the life of battery-powered devices.
  • Output Buffer: An integrated output buffer amplifier provides a high current drive, allowing the DAC to drive capacitive loads directly without additional buffering.
  • No Latency: The LTC1657CGN offers no pipeline delay, which is particularly beneficial in control loop applications where immediate response to input changes is necessary.
  • Versatile Power Supply: It operates on a 5V supply, providing a convenient power solution compatible with many standard systems.

Package and Interface

The LTC1657CGN comes in a compact 16-pin narrow SSOP package, which saves space on the printed circuit board. Furthermore, the device features a simple and straightforward serial interface that allows easy communication with microcontrollers or digital signal processors. The interface is SPI-compatible, ensuring seamless integration into existing digital systems.

Applications

With its precision and flexibility, the LTC1657CGN is well-suited for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Medical Instrumentation
  • Digital Gain and Offset Adjustment

The LTC1657CGN from Linear Technology is a top-tier DAC option for designers looking to maintain high fidelity in their analog signal processing while benefiting from the ease of digital control.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4615 $70.3845
6+ $19.2504 $115.5024
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4463 $296.5871
23+ $15.6410 $359.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess