EN
  • EN
  • DE

LTC1659CMS8#PBF

Part No LTC1659CMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT R-R 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±5.5 (Max), ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 144257-LTC1659CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1659CMS8#PBF CAD Model

Description

LTC1659CMS8#PBF - 16-Bit DAC from Linear Technology

The LTC1659CMS8#PBF is a high-performance 16-bit digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This precision DAC offers a compact and efficient solution for advanced digital systems requiring accurate analog signal generation. The LTC1659CMS8#PBF is ideal for a wide range of applications, including industrial automation, medical instrumentation, and digital calibration systems.

Key Features:

  • High Resolution: The 16-bit resolution ensures fine granularity in signal output, making it suitable for applications demanding high precision.
  • Low Power Consumption: With its power-efficient design, the LTC1659CMS8#PBF is well-suited for battery-operated devices and power-sensitive applications.
  • No External Reference Required: The device includes an integrated reference, simplifying design and reducing external component count.
  • Fast Settling Time: The DAC provides a quick settling time, which is crucial for applications requiring rapid changes in output levels.
  • SPI Interface: A Serial Peripheral Interface (SPI) allows for easy integration with microcontrollers and digital systems.
  • Compact MSOP Package: The device is packaged in a space-saving 8-lead MSOP, making it suitable for compact PCB layouts.

Performance Specifications:

  • Output Range: The LTC1659CMS8#PBF offers a full-scale output range that is programmable via the SPI interface.
  • Monotonicity: Guaranteed monotonic performance over the entire temperature range ensures reliable and predictable output.
  • Stability: Excellent thermal stability and low drift characteristics maintain accuracy over varying operating conditions.
  • Supply Voltage: The device operates from a single 5V supply, providing compatibility with standard logic levels.

The LTC1659CMS8#PBF is a robust and reliable DAC that delivers high-fidelity analog output, ensuring that digital signals are converted with precision and accuracy. Whether used in complex medical devices or precise control systems, this DAC from Linear Technology stands out for its performance and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess