Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.003V/µs
Gain Bandwidth Product 14 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 600nA
Voltage - Supply Span (Min) 1.4 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353502-MCP6043-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6043-E/P CAD Model

Description

Microchip Technology's MCP6043-E/P Op-Amp

The MCP6043-E/P is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of Microchip's extensive range of op-amps that are known for their low power consumption and high accuracy, making them suitable for a variety of electronic applications.

With its single supply voltage ranging from 1.8V to 6.0V, the MCP6043-E/P is an ideal choice for battery-powered devices and low-voltage applications. Its low typical operating current of 600 nA makes it extremely power-efficient, which is crucial for extending battery life in portable devices.

The MCP6043-E/P boasts a Gain Bandwidth Product (GBWP) of 10 kHz, which, coupled with a low typical input bias current of 1 pA, ensures high fidelity in amplifying signals. This makes it an excellent option for sensor interfacing, A/D converter driving, and other applications requiring high input impedance and low noise.

This op-amp is designed with a Chip Select (CS) pin that allows the output to be put into a high-impedance state, thus enabling the sharing of a single feedback network among several op-amps. This feature is particularly useful in multiplexed applications and helps reduce system complexity and cost.

The MCP6043-E/P comes in a PDIP-8 package, which is a through-hole mounting package, making it easy to handle for prototyping and in educational environments where soldering is part of the learning process. Its extended temperature range from -40°C to +125°C ensures reliable operation even in extreme conditions.

Applications for the MCP6043-E/P are diverse and include portable instrumentation, test equipment, consumer electronics, and medical devices, among others. Its combination of low power consumption, high precision, and versatility makes it a go-to solution for engineers and designers looking to optimize their circuit designs for performance and power efficiency.

Overall, the MCP6043-E/P operational amplifier from Microchip Technology is a robust, high-performance component that offers reliability and precision for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-050E/CHYVAO
Microchip Technology
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Need more? Email Us
ECAD model for MCP618T-I/SN
Texas Instruments
IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Lowest to $2.1354
ECAD model for LMP7731MA/NOPB
Texas Instruments
IC OPAMP GP 55MHZ 8SOIC / Op Amp Dual Precision Amplifier ±20V 8-Pin SOIC Tube
Lowest to $6.3053
ECAD model for LMP8672MA/NOPB
Texas Instruments
IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC Tube
Lowest to $4.2433
ECAD model for LMH6703MA/NOPB
Microchip Technology
IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP6C02T-100H/Q8BVAO

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention