EN
  • EN
  • DE

LTC1663CMS8

Part No LTC1663CMS8
Manufacturer Linear Technology
Description 10-Bit Rail-to-Rail Micropower DAC with 2-Wire Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207900-LTC1663CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1663CMS8 CAD Model

Description

Linear Technology LTC1663CMS8 Digital-to-Analog Converter

The LTC1663CMS8 is a cutting-edge, 10-bit digital-to-analog converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This high-performance DAC is tailored for precision applications that demand compact size, low power consumption, and high accuracy.

Key Features:

  • Resolution: The LTC1663CMS8 offers a 10-bit resolution, providing fine granularity for analog output signals.
  • Channels: It features eight independent DAC channels, making it suitable for multi-channel applications or systems requiring multiple analog outputs.
  • Interface: The device supports a simple 3-wire SPI serial interface, which ensures easy connectivity with most microcontrollers and digital systems.
  • Power Efficiency: With a supply voltage range from 2.7V to 5.5V, the LTC1663CMS8 is optimized for low-power operations, making it ideal for battery-powered devices and portable applications.
  • Package: It comes in a compact 16-lead MSOP package, which allows for efficient use of PCB space in space-constrained designs.
  • Settling Time: The DAC boasts a fast settling time, enabling rapid updates to the analog output and making it suitable for dynamic systems.

Applications:

The LTC1663CMS8 is versatile and can be used in a wide range of applications, including:

  • Automated test equipment
  • Process control and industrial automation
  • Data acquisition systems
  • Battery-operated devices
  • Digital gain and offset adjustment

With its robust feature set, the LTC1663CMS8 stands out as a reliable solution for designers seeking precision and flexibility. Whether for industrial control systems or consumer electronics, this DAC offers a balance of performance and ease of use that can enhance any analog output requirement.

Conclusion:

In summary, the LTC1663CMS8 from Linear Technology is a highly capable multi-channel DAC that combines precision, low power consumption, and a compact form factor. It is an excellent choice for engineers and designers looking to integrate a reliable DAC into their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3913 $50.8695
36+ $2.7827 $100.1772
56+ $2.6957 $150.9592
77+ $2.6087 $200.8699
100+ $2.5218 $252.1800
133+ $2.2609 $300.6997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess