Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207904-LTC1664CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1664CGN CAD Model

Description

LTC1664CGN - 10-Bit, 4-Channel DAC from Linear Technology

The LTC1664CGN is a high-performance, quad 10-bit digital-to-analog converter (DAC) designed by Linear Technology, a brand renowned for its precision electronics components. This integrated circuit is specifically tailored for applications that demand high accuracy and reliability in a compact form factor. The LTC1664CGN is housed in a 16-pin SSOP package, making it an ideal choice for space-constrained applications.

One of the standout features of the LTC1664CGN is its four independent DAC channels, which allow for multiple signal outputs to be controlled simultaneously. This is particularly useful in systems that require fine-tuning of multiple parameters, such as automated calibration systems, programmable filters, or complex signal generation setups.

The device operates with a 2.7V to 5.5V supply range, providing designers with flexibility in various power environments. It also boasts a low power consumption, with a typical supply current of just 125µA, which is critical for battery-powered or energy-sensitive applications.

Communication with the LTC1664CGN is accomplished through a simple 3-wire SPI-compatible serial interface, which allows for easy integration into existing digital systems. The interface supports high-speed data transfer, enabling rapid updates to the DAC output as needed.

Accuracy is a key attribute of the LTC1664CGN, which offers guaranteed 10-bit monotonic performance over the full operating temperature range. This ensures that the output signal precisely corresponds to the input digital value, a crucial requirement for precision control systems.

The LTC1664CGN also features a power-on reset circuit that sets the DAC outputs to mid-scale when power is applied, preventing unwanted signal jumps and providing a predictable startup condition. Additionally, the device includes a software-selectable shutdown mode, reducing the supply current to a mere 0.4µA for further power savings when the DAC is not in active use.

In summary, the LTC1664CGN from Linear Technology is a versatile and precise quad 10-bit DAC suitable for a wide range of applications that require multiple high-quality analog outputs. Its low power consumption, flexible power supply requirements, and easy-to-use serial interface make it a top choice for engineers and designers in the field of precision electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1701 $64.6804
8+ $13.2678 $106.1424
12+ $12.8532 $154.2384
17+ $12.4385 $211.4545
21+ $12.0239 $252.5019
28+ $10.7801 $301.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention