Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207905-LTC1664IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1664IGN CAD Model

Description

Overview of LTC1664IGN from Linear Technology

The LTC1664IGN is a high-performance, 10-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the demanding requirements of precision control applications. This compact integrated circuit offers a unique combination of features that make it ideal for a wide range of uses in industrial, communication, and automation systems.

Key Features

  • Resolution: The LTC1664IGN provides a 10-bit resolution, allowing for fine-grained analog output with a high level of precision.
  • Channels: It features four independent DAC channels, enabling multiple outputs to be controlled simultaneously, which is perfect for complex systems requiring multiple control loops.
  • Serial Interface: The device utilizes a simple 3-wire SPI-compatible serial interface, which ensures easy integration with microcontrollers and digital systems, while minimizing the number of required I/O pins.
  • Supply Voltage: Operating with a single 5V supply voltage, the LTC1664IGN is optimized for low-power applications, making it suitable for battery-operated devices.
  • Settling Time: It boasts a fast settling time, ensuring quick response to changes in the input data, which is crucial for real-time systems.
  • Package: Housed in a narrow 16-pin SSOP package, the LTC1664IGN is designed to occupy minimal board space, which is beneficial for compact electronic designs.

Applications

The LTC1664IGN's versatility makes it an excellent choice for various applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Motor control and actuator drive systems

Reliability and Performance

Linear Technology, known for its commitment to quality, ensures that the LTC1664IGN meets stringent performance criteria. The device's robust design and manufacturing process guarantee reliable operation even in harsh conditions, making it a trusted component for mission-critical systems. With its combination of precision, flexibility, and ease of use, the LTC1664IGN is an excellent choice for designers looking to add high-quality DAC functionality to their projects.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7180 $58.8720
9+ $12.0763 $108.6867
13+ $11.6989 $152.0857
18+ $11.3216 $203.7888
23+ $10.9442 $251.7166
31+ $9.8120 $304.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,040 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention