Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207908-LTC1666IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1666IG CAD Model

Description

LTC1666IG: 16-Bit, 50Msps DAC from Linear Technology

The LTC1666IG is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, a company renowned for its innovative and reliable semiconductor products. Designed to meet the demanding requirements of communications systems and signal processing applications, the LTC1666IG offers excellent dynamic performance and high-speed operation, making it an ideal choice for a wide range of applications, including wireless base stations, digital signal processing, and medical imaging systems.

This DAC operates at a conversion rate of up to 50 megasamples per second (Msps), providing the speed necessary for high-bandwidth applications. The LTC1666IG features a parallel input interface, allowing for easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs). The device's 16-bit resolution ensures precise signal representation, which is critical for applications requiring high-fidelity signal generation.

One of the key advantages of the LTC1666IG is its low power consumption, which is particularly important for portable and battery-powered applications. The DAC operates from a single 5V supply, minimizing power requirements and simplifying power supply design. Additionally, it includes a power-down feature that reduces power consumption to just 20mW, further extending battery life in portable devices.

The LTC1666IG is housed in a compact 28-pin SSOP package, making it suitable for space-constrained designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments. The device also features an on-chip 1.25V reference, although an external reference can be used for applications requiring a different voltage level or improved accuracy.

Linear Technology's commitment to quality is evident in the LTC1666IG's design, which includes built-in protection against latch-up and electrostatic discharge (ESD). This robustness, combined with the DAC's high-speed performance and resolution, makes the LTC1666IG a versatile component for engineers looking to enhance the performance and efficiency of their digital-to-analog conversion processes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3281 $68.6562
4+ $28.1667 $112.6668
7+ $27.2864 $191.0048
9+ $26.4062 $237.6558
11+ $25.5260 $280.7860
15+ $22.8854 $343.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention