Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207910-LTC1667IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1667IG CAD Model

Description

Linear Technology's LTC1667IG: 16-Bit, 50Msps DAC

The LTC1667IG is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, designed to meet the demanding requirements of communication systems, signal reconstruction, and waveform generation. This precision DAC operates at a conversion rate of up to 50 megasamples per second (Msps), making it an excellent choice for applications that require high-speed data conversion with minimal error and high fidelity.

Encased in a compact 28-lead SSOP package, the LTC1667IG integrates a 16-bit, current-output digital-to-analog converter, which provides a high level of integration and functionality within a small footprint. It is built using Linear Technology's advanced BiCMOS process, which enables this device to achieve outstanding performance characteristics.

Key Features of LTC1667IG:

  • High Resolution: With its 16-bit resolution, the LTC1667IG ensures precise digital-to-analog conversion, resulting in accurate and high-quality analog output signals.
  • Fast Conversion Rate: The DAC supports a fast update rate of up to 50Msps, suitable for high-speed applications such as direct digital synthesis (DDS), digital waveform generation, and baseband communication.
  • Low Power Consumption: Despite its high performance, the LTC1667IG maintains low power consumption, an essential feature for power-sensitive applications.
  • Flexible Supply Voltage: It operates with a supply voltage range of 4.75V to 5.25V, providing design flexibility for various system voltage requirements.
  • Pin-Compatible Family: The LTC1667IG is part of a pin-compatible family of DACs, allowing designers to choose between different resolutions and speeds for their specific application needs without altering the board layout.

Applications:

The LTC1667IG is ideal for a wide range of applications, including:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-Resolution Imaging Systems
  • Arbitrary Waveform Generators
  • Instrumentation

Overall, the LTC1667IG from Linear Technology is a robust and reliable DAC solution that offers designers a mix of high-speed performance, precision, and low power consumption, making it an excellent choice for sophisticated digital-to-analog conversion applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,005 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention