Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 4.4V
Output Voltage 2.5V
Output Voltage MAX 5.5V
Output Current 50mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782166-LTC1682CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1682
Introduction Date February 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1682CMS8#PBF CAD Model

Description

The LTC1682CMS8#PBF is a high-power, low-noise, regulated charge pump DC/DC converter designed and manufactured by Linear Technology. This device is capable of delivering a high-efficiency performance with a minimal number of external components, making it an ideal solution for space-constrained applications.

Key Features

  • Versatile Voltage Ranges: The LTC1682CMS8#PBF can generate output voltages up to ±100V from a 2.7V to 5.5V input voltage range, providing flexibility for various design requirements.
  • High Efficiency: With an efficiency that can reach up to 99% in some configurations, this charge pump converter allows for extended battery life and reduced heat generation.
  • Low Noise Operation: It features low noise performance, which is crucial for sensitive applications such as medical devices, precision instrumentation, and high-end audio equipment.
  • Adjustable Output: The output voltage can be easily adjusted using two external resistors, providing designers with the ability to fine-tune the voltage to meet specific circuit requirements.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, protecting both the converter and the overall system from potential damage due to overheating.

Applications

The LTC1682CMS8#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Industrial Equipment
  • Telecommunications
  • Battery-Powered Systems

Package and Quality

This device comes in an MSOP-8 package, offering a compact footprint for designs where space is at a premium. The LTC1682CMS8#PBF is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

Conclusion

The LTC1682CMS8#PBF from Linear Technology is a reliable and efficient solution for designers looking to implement a high-voltage charge pump converter with minimal noise and thermal concerns. Its adjustable output and high efficiency make it a versatile choice for numerous applications across various industries.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7029 $58.5145
11+ $9.6024 $105.6264
17+ $9.3023 $158.1391
23+ $9.0022 $207.0506
29+ $8.7022 $252.3638
39+ $7.8019 $304.2741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 350 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention