EN
  • EN
  • DE

LTC1682IMS8

Part No LTC1682IMS8
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207924-LTC1682IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682IMS8 CAD Model

Description

Linear Technology's LTC1682IMS8: High Power Charge Pump DC/DC Converter

The LTC1682IMS8 is a high-efficiency, micropower charge pump DC/DC converter designed by Linear Technology, now part of Analog Devices, that provides a versatile solution for applications requiring high voltage outputs. Enclosed in an MSOP-8 package, this device is engineered to convert a positive input voltage to a doubled positive output voltage or an inverted negative output voltage, making it suitable for a variety of portable electronic devices, such as mobile phones, PDAs, and digital cameras.

One of the most notable features of the LTC1682IMS8 is its ability to deliver a high output current up to 25mA with no inductors, which simplifies the design and reduces the overall component count. This characteristic, coupled with its high switching frequency of up to 1MHz, allows for the use of small, low-cost capacitors while still maintaining low output ripple and noise.

The device is highly efficient, with a typical operating current of just 120µA and a low shutdown current of 10µA, which is essential for extending battery life in portable applications. Furthermore, the LTC1682IMS8 offers a low voltage operation, starting from as low as 2.2V, making it compatible with a range of low voltage power sources.

Additional features of the LTC1682IMS8 include low external parts count, which is a boon for space-constrained designs, and a thermal shutdown mechanism that protects the device from overheating. It also has a 'Low-Battery Detector' that signals when the input voltage falls below a preset threshold, ensuring reliable operation even as the battery voltage declines.

Designed for ease of use, the LTC1682IMS8 can be readily implemented into a circuit with minimal external components. The MSOP-8 package is suitable for surface mount technology, aiding in the miniaturization of the overall design. With its combination of high efficiency, versatility, and compact form factor, the LTC1682IMS8 is an excellent choice for designers looking to create high-voltage power supplies in space and power-sensitive applications.

Overall, the LTC1682IMS8 from Linear Technology is a robust and reliable charge pump DC/DC converter that offers an optimal balance of performance, efficiency, and ease of integration for a wide array of high-voltage applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess