Products specifications

Reference Date Code 06+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732152-LTC1685CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1685CS8#TR CAD Model

Description

The LTC1685CS8#TR from Linear Technology is a high-speed differential bus/line transceiver designed to provide robust data communication on balanced transmission lines. This integrated circuit is ideal for applications requiring high-speed, controlled impedance data transmission with low electromagnetic emissions and immunity to system noise. It is well-suited for networking and telecommunication applications, including Gigabit Ethernet, Fibre Channel, and backplane data transmission.

Key Features:

  • High-Speed Operation: Capable of handling data rates up to 52Mbps, making it suitable for high-speed data communication requirements.
  • Differential Output Drivers: The LTC1685CS8#TR features differential PECL level outputs, providing a low voltage differential signal for reduced EMI and improved noise immunity.
  • Low EMI: Designed with Linear Technology's enhanced EMI reduction circuitry, which minimizes electromagnetic interference, making it easier to meet FCC and other regulatory requirements.
  • Thermal Shutdown Protection: Includes a thermal shutdown feature that protects the device from damage due to overheating.
  • Power Supply Range: Operates with a single 3.3V or 5V supply, adding to its versatility in different system designs.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a known state on the receiver output when the inputs are open or shorted.
  • Surface Mount Package: Comes in an 8-lead SOIC package that is suitable for compact PCB layouts and is ideal for automated assembly processes.
  • Tape and Reel: The #TR designation indicates that this component is provided in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

Applications:

  • High-speed data communication
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Backplane data transmission systems
  • Industrial control networks

The LTC1685CS8#TR is a robust solution for system designers looking to implement high-speed differential data transmission with a focus on signal integrity and reliability. Its comprehensive set of features ensures that it can meet the stringent requirements of modern electronic communication systems.

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9084 $59.5420
11+ $9.7710 $107.4810
16+ $9.4657 $151.4512
22+ $9.1604 $201.5288
29+ $8.8550 $256.7950
38+ $7.9390 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,990 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention