EN
  • EN
  • DE

LTC1693-3CMS8

Part No LTC1693-3CMS8
Manufacturer Linear Technology
Description High Speed Single/Dual MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207945-LTC1693-3CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1693-3CMS8 CAD Model

Description

The LTC1693-3CMS8, crafted by Linear Technology, is a high-performance, high-speed MOSFET driver designed to accommodate the demanding requirements of modern circuit designs. This driver is capable of delivering large peak currents into capacitive loads, such as the gate of a power MOSFET, with great efficiency and speed.

Key Features

  • High Peak Output Current: Capable of delivering up to 1A of current, the LTC1693-3CMS8 can drive the largest of MOSFET gates with ease, ensuring that switching times are minimized for improved overall performance.
  • Fast Rise and Fall Times: With rise and fall times typically under 25ns, this driver ensures rapid transitions, which is critical for high-frequency and high-efficiency applications.
  • Low Supply Voltage: It operates from a supply voltage as low as 4.5V, making it suitable for low-voltage applications, including portable and battery-operated devices.
  • Adaptive Shoot-Through Protection: The LTC1693-3CMS8 incorporates internal circuitry to prevent shoot-through current, enhancing the reliability and longevity of the MOSFETs it drives.
  • Thermal Shutdown: With built-in thermal shutdown, the device offers protection against overheating, safeguarding your circuit against thermal damage.

Applications

The versatility of the LTC1693-3CMS8 makes it an excellent choice for a wide array of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Control Circuits
  • Pulse Width Modulation (PWM) Controllers
  • High-Speed Power Switching

Package and Availability

The LTC1693-3CMS8 is offered in the MSOP-8 package, which is ideal for space-constrained applications. Its compact size does not compromise its performance, providing a robust and reliable solution for driving MOSFETs in a variety of electronic systems. Check with Linear Technology or authorized distributors for availability and pricing information.

Conclusion

Overall, the LTC1693-3CMS8 MOSFET driver from Linear Technology represents a blend of speed, power, and protection features that make it an indispensable component for designers looking to optimize their power switching applications. Its ability to drive large currents with quick transitions and minimal delay ensures efficient operation and reduced power losses, making it a top choice for high-performance systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess