The LTC1697EMS from Linear Technology is a high-performance, single-ended bus buffer that enhances the capabilities of I²C systems. Designed for applications requiring robust signal integrity, this device ensures reliable communication over longer cables or bus capacitance exceeding the standard I²C specifications.
Key Features
- High-Speed Operation: The LTC1697EMS supports fast mode and high-speed mode, making it suitable for advanced I²C systems that require higher data transfer rates.
- Extended Bus Capacitance: It allows for an extended bus capacitance, enabling the use of longer cables or more devices without compromising signal quality.
- Hot Swap Capability: With its built-in hot swap feature, this buffer allows devices to be added or removed from the bus without needing to power down the system.
- Low Voltage Operation: Operating at a low voltage range, the LTC1697EMS is ideal for portable and energy-efficient applications.
- Flow-Through Design: The flow-through pinout simplifies PCB layout and reduces signal distortion, ensuring a cleaner signal transmission.
Applications
The LTC1697EMS is versatile and can be used in a wide array of applications, including:
- Advanced digital consumer electronics
- Automotive data buses
- Industrial control systems
- Telecommunication infrastructure
Technical Specifications
Parameter
Value
Data Rate
Up to 400kbps (Fast Mode) and 3.4Mbps (High-Speed Mode)
Voltage Supply
2.7V to 5.5V
Operating Temperature
-40°C to +85°C
Package
10-lead MSOP
The LTC1697EMS is a testament to Linear Technology's commitment to providing high-quality, reliable components for complex electronic systems. Its robust design and advanced features ensure that it remains a go-to choice for engineers looking to enhance their I²C bus systems.