EN
  • EN
  • DE

LTC1703IG

Part No LTC1703IG
Manufacturer Linear Technology
Description Dual 550kHz Synchronous 2-Phase Switching Regulator Controller with 5-Bit VID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207960-LTC1703IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1703IG CAD Model

Description

Linear Technology LTC1703IG Product Overview

The LTC1703IG is a high-performance, single-output synchronous switching regulator controller designed by Linear Technology, a brand renowned for its precision, reliability, and innovation in analog integrated circuits. This advanced controller is engineered to drive N-channel MOSFETs in a synchronous buck topology, delivering efficient power conversion for a wide array of applications.

Key Features

  • High Efficiency: The LTC1703IG is optimized for high efficiency, which is essential for reducing heat and improving system performance. This makes it an ideal choice for power-sensitive applications.
  • Wide Input Voltage Range: With an operating range from 4V to 36V, the LTC1703IG can accommodate a variety of supply voltages, offering great flexibility for different system designs.
  • Fast Transient Response: The controller is designed to provide a quick response to load changes, ensuring stable operation under dynamic conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz, allowing designers to balance efficiency and component size.
  • Low Dropout Operation: The LTC1703IG's low dropout operation is critical for applications where the input voltage can be very close to the output voltage.
  • No Current Sense Resistor Required: This feature simplifies design and improves efficiency by eliminating the power loss associated with the sense resistor.
  • Overcurrent Protection: The LTC1703IG includes robust overcurrent protection, safeguarding the device and the system it powers from damage due to excessive currents.

Applications

The LTC1703IG is versatile and can be used in a wide range of applications, including:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Portable Electronic Devices
  • Computing and Data Storage Systems

Reliability and Packaging

The LTC1703IG is offered in a robust 28-lead SSOP package, which ensures a compact footprint while providing adequate thermal performance. Its industrial-grade design guarantees reliable operation over a temperature range of -40°C to 85°C, making it suitable for harsh environments.

In summary, the LTC1703IG from Linear Technology is a highly flexible, efficient, and reliable solution for synchronous buck regulator applications. Its comprehensive feature set and robust design make it an excellent choice for designers looking to optimize power management in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess