EN
  • EN
  • DE

LTC1704BEGN

Part No LTC1704BEGN
Manufacturer Linear Technology
Description 550kHz Synchronous Switching Regulator Controller Plus Linear Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207961-LTC1704BEGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1704BEGN CAD Model

Description

Linear Technology LTC1704BEGN: High-Efficiency, Step-Up DC/DC Converters

The LTC1704BEGN is a high-performance, step-up (boost) DC/DC converter designed and manufactured by Linear Technology, renowned for their expertise in power management solutions. This component is engineered to provide a compact, efficient, and reliable power conversion for a wide array of applications, including portable electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The LTC1704BEGN is optimized for high efficiency, capable of converting a lower input voltage to a higher output voltage with minimal power loss, making it ideal for battery-powered devices.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility and precision.
  • Low Quiescent Current: The device's quiescent current is kept low to enhance battery life in portable applications.
  • High Switching Frequency: Its high switching frequency allows for the use of smaller, lower-cost external components, such as inductors and capacitors, reducing the overall solution footprint.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliable operation under varying conditions.

Applications

The LTC1704BEGN is suitable for a multitude of applications where efficient power conversion is crucial. These include:

  • Portable Electronics: smartphones, tablets, and laptops
  • Wireless and DSL Modems
  • GPS Devices
  • Medical Devices
  • Industrial Controls

Product Specifications

The LTC1704BEGN is offered in a compact SSOP-16 package, providing a space-saving solution for modern electronics where board real estate is at a premium. Its advanced design ensures that it can deliver the performance required for demanding applications while maintaining high efficiency and reliability.

With its robust feature set and Linear Technology's commitment to quality, the LTC1704BEGN is an excellent choice for designers looking to enhance the performance and efficiency of their power supply designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess