EN
  • EN
  • DE

LTC1736CG

Part No LTC1736CG
Manufacturer Linear Technology
Description 5-Bit Adjustable High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208018-LTC1736CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1736CG CAD Model

Description

The LTC1736CG is a high-performance, synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. Designed to drive N-channel MOSFETs in a dual phase configuration, this controller is well-suited for applications requiring efficient power delivery and fast transient response in computing systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC1736CG operates over a 4V to 36V input voltage range, making it versatile for various supply voltages.
  • High Efficiency: Its synchronous operation provides efficiency up to 95%, which is crucial for thermal management and energy savings.
  • Dual N-Channel MOSFET Synchronous Drive: The controller directly drives two external N-Channel MOSFETs, allowing for precise control and efficient power conversion.
  • Adjustable Switching Frequency: Users can set the switching frequency from 150kHz to 300kHz, providing design flexibility to optimize for efficiency or component size.
  • OPTI-LOOP® Compensation: This feature minimizes the output voltage overshoot and recovery time, ensuring stable operation under varying load conditions.
  • Current Mode Control: For excellent line and load transient response, it uses current mode control.
  • Protection Features: The LTC1736CG includes overcurrent protection, overvoltage protection, and a foldback current limit for enhanced safety and reliability.

Applications

The LTC1736CG is ideal for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Telecommunication Power Systems
  • Networking Equipment
  • Industrial Supplies
  • DC Power Distribution Systems

Package and Availability

The LTC1736CG is available in a 36-lead SSOP package, providing a compact solution for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of high-performance power systems.

For detailed specifications, application notes, and design resources, visit the official Analog Devices product page for the LTC1736CG.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5756 $59.1804
22+ $5.3954 $118.6988
34+ $5.2268 $177.7112
46+ $5.0582 $232.6772
60+ $4.8896 $293.3760
80+ $4.3837 $350.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess