EN
  • EN
  • DE

LTC1772CS6

Part No LTC1772CS6
Manufacturer Linear Technology
Description Constant Frequency Current Mode Step-Down DC/DC Controller in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208058-LTC1772CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1772CS6 CAD Model

Description

The LTC1772CS6 from Linear Technology is a highly efficient, constant frequency, current mode pulse width modulation (PWM) step-down DC/DC converter. Packaged in a compact SOT-23 package, this device is designed to minimize external component count while providing a versatile solution for power management requirements.

Key Features:

  • High Efficiency: The LTC1772CS6 offers up to 96% efficiency, which is ideal for battery-powered applications where maximizing battery life is critical.
  • Wide Input Voltage Range: This converter operates over a wide input voltage range from 2.65V to 8.4V, making it suitable for a variety of single-cell Li-Ion or multi-cell alkaline/NiCd/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different voltage requirements.
  • Low Quiescent Current: Its low quiescent current of 25uA (typical) during operation and 10uA in shutdown mode ensures minimal power drain when idle.
  • High Switching Frequency: With a 550kHz fixed frequency operation, the LTC1772CS6 allows the use of small surface mount inductors and capacitors, saving space on the PCB.
  • Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have lower ESR compared to electrolytic capacitors.
  • Burst Mode® Operation: The LTC1772CS6 features Burst Mode operation, which reduces quiescent current to just 10uA during light load conditions, further improving battery life.
  • Short-Circuit Protection: The built-in short-circuit protection enhances the safety and reliability of the power supply design.

Applications:

  • Portable Instruments
  • Battery-Powered Equipment
  • Cellular Telephones
  • Wireless Modems
  • PDAs and Handheld Computers

The LTC1772CS6 is an excellent choice for designers who require a compact, efficient, and flexible power solution. Its ability to deliver high efficiency across a wide range of load conditions makes it particularly suitable for portable devices where extending battery life is paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,070 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess