EN
  • EN
  • DE

STA120D13TR

Part No STA120D13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC RCVR DGTL AUDIO 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Receiver
Applications Digital Audio Interfacing
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -30°C to 85°C (TA)
Specifications 25kHz to 96kHz
Case / Package 28-SO
Win Source Part Number 066254-STA120D13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA120D13TR CAD Model

Description

The STA120D13TR from STMicroelectronics is a cutting-edge, high-performance integrated circuit designed for advanced audio applications. As a member of STMicroelectronics' extensive audio product lineup, this device epitomizes the company's commitment to delivering superior sound quality and technological innovation to the consumer electronics market.

Key Features

  • High-Quality Audio Performance: The STA120D13TR provides exceptional audio fidelity, ensuring crystal-clear sound reproduction that meets the demands of audiophiles and general consumers alike.
  • Power Efficiency: Designed with energy conservation in mind, this IC offers excellent power efficiency, which not only reduces energy consumption but also minimizes heat generation, leading to longer system life and reliability.
  • Advanced Amplification: It features a sophisticated amplification system capable of driving a wide range of speakers, delivering robust power output without compromising on sound clarity.
  • Compact Design: The compact footprint of the STA120D13TR makes it ideal for space-constrained applications, allowing designers to incorporate high-quality audio into increasingly smaller devices.
  • Integration: The product integrates seamlessly with other components, providing a streamlined solution for complex audio systems.

Applications

The STA120D13TR is suited for a variety of applications within the consumer electronics sector. Its versatility makes it an excellent choice for:

  • Home theater systems
  • High-fidelity audio setups
  • Automotive audio systems
  • Smart speakers
  • Professional audio equipment

Technical Specifications

As a product designed for demanding audio applications, the STA120D13TR boasts a comprehensive set of technical specifications that ensure its suitability for a wide range of uses. With its adherence to STMicroelectronics' standards of quality and performance, this IC stands as a robust choice for designers seeking to incorporate high-quality audio into their products.

Conclusion

The STA120D13TR from STMicroelectronics represents a blend of audio performance, power efficiency, and integration capability. Its advanced features and compact design make it a top contender for any application requiring superior sound quality and reliable operation. Whether for personal or professional use, the STA120D13TR is designed to exceed expectations and deliver an unparalleled audio experience.

You May Also Be Interested in

Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Texas Instruments
Lowest to $3.4344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4835 $59.2195
41+ $2.8586 $117.2026
63+ $2.7697 $174.4911
87+ $2.6796 $233.1252
112+ $2.5907 $290.1584
150+ $2.3227 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess