LTC1799CS5 Precision Silicon Oscillator
The LTC1799CS5 is a highly versatile and precision silicon oscillator designed by Linear Technology, now part of Analog Devices, to provide a stable and adjustable frequency source for a wide range of applications. This compact and efficient component is housed in a tiny SOT-23 package, making it an ideal solution for space-constrained designs.
One of the standout features of the LTC1799CS5 is its ease of use. Unlike traditional oscillators that require external timing components, the LTC1799CS5 integrates all the necessary components within its silicon design, eliminating the need for external resistors or capacitors to set the frequency. This not only simplifies the design process but also enhances reliability by reducing the number of external components required.
The oscillator frequency can be adjusted over a wide range by simply connecting a single external resistor (RSET) to the SET pin. This allows designers to fine-tune the frequency from 1kHz to 33MHz, making the LTC1799CS5 extremely flexible and suitable for a multitude of applications, including microprocessors, clocks, instrumentation, and communication devices.
Another significant advantage of the LTC1799CS5 is its precision. The oscillator maintains a frequency accuracy and stability that rivals those of traditional crystal oscillators, ensuring consistent performance over temperature and supply voltage variations. This makes it an excellent choice for applications that demand high accuracy and stability without the cost or size of a crystal oscillator.
The LTC1799CS5 also offers low power consumption, an important consideration for portable and battery-powered applications. Its supply voltage range of 2.7V to 5.5V provides flexibility in various power environments, and the oscillator's output can drive CMOS or TTL logic directly.
In summary, the LTC1799CS5 from Linear Technology is a compact, precision silicon oscillator that offers a simple, adjustable, and reliable frequency source for a diverse array of electronic applications. Its ease of use, wide frequency range, accuracy, and low power consumption make it an excellent choice for designers looking to streamline their designs without compromising on performance.