Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208129-LTC1864CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864CS8 CAD Model

Description

Product Overview: LTC1864CS8

The LTC1864CS8 is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed in a compact package. This ADC is a part of Linear Technology's family of high-speed sampling ADCs, offering a seamless blend of size and functionality for a wide array of applications including data acquisition systems, industrial instrumentation, and medical devices.

Key Features

  • Resolution: The LTC1864CS8 boasts a 16-bit resolution, providing high precision in analog to digital conversion, ensuring accurate representation of input signals.
  • Sampling Rate: With a fast sampling rate of up to 250ksps (kilo-samples per second), it is well-suited for applications requiring quick and frequent signal measurements.
  • Single Supply Operation: The device operates on a single 5V supply, simplifying power supply design and reducing system complexity and cost.
  • Low Power Consumption: It features a low power consumption of only 850µW, making it ideal for battery-powered and portable applications.
  • Software Selectable Power Down: A software-selectable power-down mode allows users to reduce power consumption when the ADC is not in active conversion.
  • Small Package: The LTC1864CS8 comes in a compact 8-lead SOIC package, optimizing board space and making it suitable for high-density mounting.

Performance and Reliability

The LTC1864CS8 is designed with Linear Technology's advanced design techniques and process technologies, ensuring reliable performance across its specified temperature range. The ADC features no pipeline delay, also known as latency, which is critical for closed-loop control systems and for applications requiring immediate data processing.

Compatibility and Integration

This ADC is fully compatible with various microprocessors and DSPs, featuring a simple serial interface that can be easily interfaced with SPI, QSPI, and MICROWIRE protocols. Its digital I/O is CMOS and TTL compatible, further ensuring ease of integration into a wide range of systems.

Applications

With its combination of speed, precision, and low power consumption, the LTC1864CS8 is well-suited for a multitude of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Medical Monitoring Devices
  • Industrial Automation Systems

The LTC1864CS8 from Linear Technology stands out as a versatile and reliable ADC solution for designers seeking to enhance the performance and efficiency of their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0345 $54.0690
5+ $22.1822 $110.9110
7+ $21.4890 $150.4230
10+ $20.7958 $207.9580
13+ $20.1026 $261.3338
17+ $18.0230 $306.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention