EN
  • EN
  • DE

LTC1865CMS#TRPBF

Part No LTC1865CMS#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 2CH 16BIT 10-MSOP / 2-Channel Single ADC SAR 250ksps 16-bit Serial Automotive 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 250k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782260-LTC1865CMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1865
Introduction Date May 30, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1865CMS#TRPBF CAD Model

Description

LTC1865CMS#TRPBF - Dual 16-bit 250ksps ADC

The LTC1865CMS#TRPBF is a high-performance, dual 16-bit analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This ADC is designed for applications that demand high accuracy and fast sampling rates, making it an ideal choice for data acquisition systems, medical instruments, and industrial process control.

Operating with a single 5V supply, the LTC1865CMS#TRPBF offers a sampling rate of up to 250 kilosamples per second (ksps), providing a rapid response for real-time data processing tasks. Its 16-bit resolution ensures precise digital representation of the input signals, leading to improved measurement accuracy and signal integrity.

This ADC features two fully differential input channels, which help to reduce common-mode noise and enhance the signal-to-noise ratio (SNR). This results in cleaner and more reliable data conversion, especially in electrically noisy environments. The LTC1865CMS#TRPBF also includes an automatic sleep mode, which significantly reduces power consumption when the converter is not in active use.

The device is packaged in a compact 10-lead MSOP, which allows for space-saving integration into system designs without compromising on performance. Its small footprint is particularly beneficial for portable or space-constrained applications.

Communication with microprocessors is straightforward, thanks to the LTC1865CMS#TRPBF's SPI/MICROWIRE compatible serial interface. This feature enables easy interfacing with a wide range of microcontrollers and digital systems, simplifying system design and speeding up time-to-market for products leveraging this ADC.

Key features of the LTC1865CMS#TRPBF include:

  • 16-bit resolution
  • Dual differential inputs
  • 250ksps sampling rate
  • Single 5V supply operation
  • Low power consumption with automatic sleep mode
  • Compact 10-lead MSOP package
  • SPI/MICROWIRE compatible serial interface

Overall, the LTC1865CMS#TRPBF is a versatile and efficient solution for precision data conversion in a variety of high-speed applications. Its combination of speed, accuracy, and compact design makes it a top choice for engineers and designers seeking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6848 $61.3696
4+ $25.1773 $100.7092
7+ $24.3905 $170.7335
9+ $23.6037 $212.4333
11+ $22.8169 $250.9859
15+ $20.4566 $306.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess