EN
  • EN
  • DE

LTC1865CMS

Part No LTC1865CMS
Manufacturer Linear Technology
Description μPower, 16-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208137-LTC1865CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1865CMS CAD Model

Description

LTC1865CMS - Dual 16-Bit 250ksps ADC from Linear Technology

The LTC1865CMS is a state-of-the-art dual-channel 16-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices. This high-performance ADC provides a compact and efficient solution for advanced digital data acquisition systems. With its 250ksps (kilo-samples per second) sampling rate, the LTC1865CMS is an ideal choice for applications requiring high-speed and high-resolution data conversion.

Key Features:

  • Resolution: The LTC1865CMS offers a high resolution of 16 bits, ensuring precise and accurate analog signal conversion.
  • Channels: It features two independently configurable input channels, allowing simultaneous sampling of different signals.
  • Sampling Rate: The device boasts a fast sampling rate of up to 250ksps, facilitating the capture of rapidly changing signals.
  • Power Efficiency: Designed for low power consumption, it operates from a single 5V supply, making it suitable for battery-powered devices and portable applications.
  • Interface: The LTC1865CMS includes a serial interface for easy communication with microcontrollers and digital systems, using SPI or MICROWIRE protocols for data transfer.
  • Package: This ADC comes in a compact 10-lead MSOP (Mini Small Outline Package) that is space-saving and ideal for size-constrained applications.
  • No External Components Required: The LTC1865CMS does not require external driver components for its reference input, simplifying design and reducing system cost.

Applications:

The LTC1865CMS is versatile and can be used in a wide array of applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Controls
  • Portable Instrumentation
  • Test and Measurement Equipment

Conclusion:

With its impressive combination of speed, precision, and low power consumption, the LTC1865CMS is a powerful ADC solution that meets the rigorous demands of modern electronic systems. Its compact size and ease of integration make it a top choice for designers looking to enhance the performance and efficiency of their data acquisition and processing applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4437 $67.4437
2+ $55.3384 $110.6768
3+ $53.6091 $160.8273
4+ $51.8797 $207.5188
5+ $50.1504 $250.7520
7+ $44.9625 $314.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess