EN
  • EN
  • DE

LTC1871IMS-1

Part No LTC1871IMS-1
Manufacturer Linear Technology
Description Wide Input Range, No RSENSE™ Current Mode Boost, Flyback and SEPIC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208152-LTC1871IMS-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1871IMS-1 CAD Model

Description

LTC1871IMS-1: High Efficiency, No RSENSE Boost Converter

The LTC1871IMS-1 is a versatile and efficient boost converter integrated circuit from Linear Technology, designed to offer high performance in a compact package. This step-up DC/DC converter is notable for its ability to provide high power output without the need for a sense resistor (RSENSE), thanks to its current mode control which simplifies the design and reduces system cost.

Key Features:

  • Wide Input Voltage Range: The LTC1871IMS-1 operates from an input voltage range of 2.5V to 36V, making it suitable for a variety of applications, from single-cell batteries to industrial supplies.
  • No RSENSE Operation: Eliminates the need for a sense resistor, optimizing efficiency and saving space on the PCB.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 100kHz to 1MHz or can be synchronized to an external clock, providing flexibility and allowing the optimization of efficiency and component size.
  • High Efficiency: Capable of high efficiency, up to 96%, reducing heat generation and improving system reliability.
  • Soft-Start Capability: Features a soft-start function to limit inrush current during startup, enhancing the longevity of the device and the overall system stability.
  • Stable with Low ESR Capacitors: The LTC1871IMS-1 remains stable with ceramic and other low ESR output capacitors, which are smaller, more reliable, and have a longer life span than their electrolytic counterparts.

Applications:

The LTC1871IMS-1 is ideal for a variety of applications, including but not limited to:

  • Portable devices powered by single-cell lithium-ion batteries
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Medical devices
  • DC-DC power supply modules

With its robust feature set and ease of use, the LTC1871IMS-1 is an excellent choice for engineers and designers looking to create compact, high-efficiency power supply solutions. The device is available in a small, thermally efficient MSOP-10 package, providing a space-saving solution for a wide range of power conversion applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess