EN
  • EN
  • DE

LTC1981ES5

Part No LTC1981ES5
Manufacturer Linear Technology
Description Single and Dual Micropower High Side Switch Controllers in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208190-LTC1981ES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1981ES5 CAD Model

Description

Introducing the LTC1981ES5 from Linear Technology

The LTC1981ES5 is a cutting-edge, high-efficiency, step-down DC/DC converter designed by Linear Technology, a leader in analog integrated circuits. This compact, power-efficient device is housed in a TSOT-23 package, making it an ideal solution for space-constrained applications. The LTC1981ES5 is engineered to meet the rigorous demands of modern portable electronics, ensuring reliable performance in a range of products from battery-powered devices to embedded systems.

Key Features

  • High Efficiency: The LTC1981ES5 boasts an impressive energy conversion efficiency, which helps to extend battery life in portable devices.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to match specific requirements, providing flexibility across different applications.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, further conserving battery life when the device is in idle mode.
  • Wide Input Voltage Range: The device can operate with input voltages from 2.5V to 5.5V, accommodating a variety of power sources.
  • Stable with Ceramic Capacitors: The LTC1981ES5 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.

Applications

The LTC1981ES5 is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless and Telecom Equipment
  • Handheld Instruments
  • GPS Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications

At the heart of the LTC1981ES5 are its robust technical specifications:

  • Output Voltage: Adjustable
  • Package: TSOT-23
  • Topology: Buck (Step-Down)
  • Switching Frequency: Up to 1MHz
  • Temperature Range: –40°C to 85°C

The LTC1981ES5 exemplifies Linear Technology's commitment to delivering high-performance power management solutions. Its combination of efficiency, versatility, and compact design makes it a top choice for engineers and designers looking to optimize their power systems without compromising on space or performance.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5500 $54.2500
70+ $1.4500 $101.5000
110+ $1.4000 $154.0000
155+ $1.3000 $201.5000
200+ $1.2500 $250.0000
250+ $1.2000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,214 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess