EN
  • EN
  • DE

LTC1992-2IMS8

Part No LTC1992-2IMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Supply Current 700μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.7V ~ 11V, ±1.35V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC1992-2
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208202-LTC1992-2IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992-2IMS8 CAD Model

Description

The LTC1992-2IMS8 is a fully differential amplifier designed to provide precision signal conditioning in a compact and efficient package. Manufactured by Linear Technology, a leader in analog integrated circuits, this product boasts high performance and reliability for a wide range of applications.

Key Features:

  • Low Power Consumption: The LTC1992-2IMS8 is optimized for low power operations, making it ideal for battery-powered devices and portable applications.
  • High Linearity: With its excellent linearity, this differential amplifier ensures accurate signal amplification, which is critical for high-performance data acquisition systems.
  • Fully Differential Design: The amplifier's fully differential architecture provides improved noise rejection and minimizes harmonic distortion, enhancing the overall signal integrity.
  • Wide Input Common-Mode Range: The device can handle a broad range of input common-mode voltages, providing flexibility in various circuit configurations.
  • Low Offset Voltage: The LTC1992-2IMS8 features a low offset voltage that contributes to its precision measurement capabilities.
  • Easy to Use: The device comes in a user-friendly MSOP-8 package, which simplifies the PCB design process and helps in saving board space.

Applications:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Automatic test equipment
  • Battery-powered devices

The LTC1992-2IMS8 is engineered to deliver top-notch performance in environments where precision and efficiency are paramount. Its robust design and comprehensive feature set make it a versatile solution for engineers looking to enhance their signal processing capabilities without compromising on power consumption or space.

Whether for sophisticated industrial systems or cutting-edge medical devices, the LTC1992-2IMS8 from Linear Technology stands out as a differential amplifier that can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess